The One-Piece Steel Clamp-Type Coupling, part number 5L006006, is designed to connect two aligned shafts with zero backlash, ensuring smooth operation and protection against shaft damage. It features a high strength design, with a torque capacity of 120 lb¬?in, and is precision machined for high clamping power. The coupling has a bore size of 3/8 in for both shafts and an outside diameter of 1.063 in, with a total length of 1.625 in. It is constructed from steel alloy 1215 and finished with black oxide for durability. The coupling includes a recessed screw made of alloy steel, which enhances its performance. This product is RoHS2 and REACH compliant, indicating its adherence to environmental standards.
Designed for aligned shafts, the 1-Piece Clamp-Type Coupling makes two shafts function as one. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions.
Clamp-Type Couplings are available in straight-through or stepped bores. They are precision machined, non-marring, easy to adjust, with high clamping power.
Features:
| Stafford Manufacturing Corp. | |
|---|---|
| Product Category | Rigid Couplings |
| Product Number | 5L006006 |
| Product Name | One-Piece Steel Clamp-Type Couplings |
| Design | One Piece Clamping Style |
| Material | Carbon / Alloy Steel |
| Units | English Design Arrangement |
| Bore 1 | 0.3750 inch (9.52 mm) |