The S51CYYM060080 is a rigid precision shaft coupling made of 303 stainless steel, designed to connect aligned shafts and transmit torque. It has opposing bores of 6 mm and 8 mm, both with H7 tolerance, and a length of 25 mm. The coupling is secured with two M6 set screws and maintains bore concentricity within 0.013 mm T.I.R. The overall diameter is 16 mm, and the shaft length is 12.5 mm.
Couplings Types
Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.
Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.
Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.
Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.
Precision Magnetic Disk Couplings
Precision Flexible Bellows Couplings
Precision Miniature Ball Couplings
Precision Flexible Antivibration Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Rigid Couplings |
| Product Number | S51CYYM060080 |
| Product Name | 20mm long 303 Stainless Steel Rigid Coupling With Opposing Bores of 8 & 6mm. |
| Material | Stainless Steel; 303 Stainless Steel |
| Units | Metric Design Arrangement |
| Bore 1 | 0.3150 inch (8 mm) |