UNF/UNC 1-Piece Threaded Collars are used on standard threaded shafts, either UNF (fine thread) or UNC (coarse thread). They are precision machined, non-marring, easy to adjust, with high clamping power.
Features:
| Stafford Manufacturing Corp. | |
|---|---|
| Product Category | Shaft Collars |
| Product Number | 4L005 |
| Product Name | UNF/ UNC One-Piece Steel Threaded Collars |
| Collar Type | One Piece Clamp Style Threaded Collar |
| Collar Material | Steel |
| Axial Load | 200 lbs (90.7 kg) |
| Units | English |