Stafford Manufacturing Corp. Two Piece Accu-ClampTM Threaded Collars 3L100FACM

Description
The Accu-Clamp™ Threaded Collar provides a square and rigid method for mounting components on standard UNF threaded shafts. It combines a non-marring clamp with a solid working face that is fully machineable. It can be used as is, or modified by drilling, tapping, threading, turning, knurling, etc. Features: Provides a square and rigid method for mounting components on threaded shafts Fully machineable face on one side for drilling, tapping, etc. Integral clamp provides high strength, non-marring hold 1117 Steel for easy machineability
Description
The Accu-Clamp™ Threaded Collar provides a square and rigid method for mounting components on standard UNF threaded shafts. It combines a non-marring clamp with a solid working face that is fully machineable. It can be used as is, or modified by drilling, tapping, threading, turning, knurling, etc. Features: Provides a square and rigid method for mounting components on threaded shafts Fully machineable face on one side for drilling, tapping, etc. Integral clamp provides high strength, non-marring hold 1117 Steel for easy machineability

Suppliers

Company
Product
Description
Supplier Links
Two Piece Accu-ClampTM Threaded Collars - 3L100FACM - Stafford Manufacturing Corp.
North Reading, MA, USA
Two Piece Accu-ClampTM Threaded Collars
3L100FACM
Two Piece Accu-ClampTM Threaded Collars 3L100FACM
The Accu-Clamp™ Threaded Collar provides a square and rigid method for mounting components on standard UNF threaded shafts. It combines a non-marring clamp with a solid working face that is fully machineable. It can be used as is, or modified by drilling, tapping, threading, turning, knurling, etc. Features: Provides a square and rigid method for mounting components on threaded shafts Fully machineable face on one side for drilling, tapping, etc. Integral clamp provides high strength, non-marring hold 1117 Steel for easy machineability

The Accu-Clamp™ Threaded Collar provides a square and rigid method for mounting components on standard UNF threaded shafts. It combines a non-marring clamp with a solid working face that is fully machineable. It can be used as is, or modified by drilling, tapping, threading, turning, knurling, etc.

Features:

  • Provides a square and rigid method for mounting components on threaded shafts
  • Fully machineable face on one side for drilling, tapping, etc.
  • Integral clamp provides high strength, non-marring hold
  • 1117 Steel for easy machineability
Supplier's Site

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 3L100FACM
Product Name Two Piece Accu-ClampTM Threaded Collars
Collar Type One Piece Clamp Style Threaded Collar
Unlock Full Specs
to access all available technical data

Similar Products

Stop Collar - Split, 1.0
Specs
Collar Type Two piece Clamp Style
Bore 1.000 inch (25.4 mm)
View Details
One Piece Threaded Collar - Inch - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type One Piece Set Screw
Collar Material Stainless Steel
Units English
View Details
0.376
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel / Cad.
Units English
View Details
Shaft Collars - 145625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Type Two piece Clamp Style
Features Opposing Screws
Collar Material Steel; Steel
View Details