Stafford Manufacturing Corp. Metric Set-Screw Steel Collars 34LM040P2

Description
Stafford Metric Shaft Collars are fully metric in all specifications, including the set screw. Set Screw Collars are oldest type of shaft collar. They function by gouging the set screw into the surface of a soft shaft. They are a low-cost answer when frequent adjustment is not a consideration. Features: Fully metric, including set screw Simple and economical Available in steel and stainless steel
Datasheet
Description
Stafford Metric Shaft Collars are fully metric in all specifications, including the set screw. Set Screw Collars are oldest type of shaft collar. They function by gouging the set screw into the surface of a soft shaft. They are a low-cost answer when frequent adjustment is not a consideration. Features: Fully metric, including set screw Simple and economical Available in steel and stainless steel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Set-Screw Steel Collars - 34LM040P2 - Stafford Manufacturing Corp.
North Reading, MA, USA
Metric Set-Screw Steel Collars
34LM040P2
Metric Set-Screw Steel Collars 34LM040P2
Stafford Metric Shaft Collars are fully metric in all specifications, including the set screw. Set Screw Collars are oldest type of shaft collar. They function by gouging the set screw into the surface of a soft shaft. They are a low-cost answer when frequent adjustment is not a consideration. Features: Fully metric, including set screw Simple and economical Available in steel and stainless steel

Stafford Metric Shaft Collars are fully metric in all specifications, including the set screw.
Set Screw Collars are oldest type of shaft collar. They function by gouging the set screw into the surface of a soft shaft. They are a low-cost answer when frequent adjustment is not a consideration.

Features:

  • Fully metric, including set screw
  • Simple and economical
  • Available in steel and stainless steel
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 34LM040P2
Product Name Metric Set-Screw Steel Collars
Collar Type One Piece Set Screw
Collar Material Steel
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

3MM Bore, 11MM O.D., 7MM Wide, 303 Stainless Steel, Collar Style - S25FY9MPC0311 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric
Width 0.28 inch (7.0 mm)
Bore 0.118 inch (3.0 mm)
View Details
Stop Collar - Split, 1.0
Specs
Collar Type Two piece Clamp Style
Bore 1.000 inch (25.4 mm)
View Details
Setscrew Shaft Collar -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type One Piece Set Screw
Collar Material Steel
Units English
View Details
Shaft Collars - 8236982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Material Steel; Steel
Width 0.63 inch (16.0 mm)
Bore 0.984 inch (25.0 mm)
View Details