Stock Drive Products & Sterling Instrument - SDP/SI 0.188" Bore, Commercial tolerance clamp S3701Y-J108X

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3701Y-J108X is a commercial tolerance clamp designed for a bore size of 0.188 inches. It is constructed from 416 stainless steel, which has a hardness rating of Rc 38-45, providing durability and resistance to wear. The clamp features a reduced clearance radius, making it suitable for applications where space is limited. It is supplied with a stainless steel socket head cap screw for secure fastening. The product adheres to specific tolerances of ±0.010 inches, ensuring precision in fit and function. This clamp is ideal for securing split hub gears and pulleys to shafts, particularly in high-speed applications.

Datasheet Summary
Powered by GS/AI

The S3701Y-J108X is a commercial tolerance clamp designed for a bore size of 0.188 inches. It is constructed from 416 stainless steel, which has a hardness rating of Rc 38-45, providing durability and resistance to wear. The clamp features a reduced clearance radius, making it suitable for applications where space is limited. It is supplied with a stainless steel socket head cap screw for secure fastening. The product adheres to specific tolerances of ±0.010 inches, ensuring precision in fit and function. This clamp is ideal for securing split hub gears and pulleys to shafts, particularly in high-speed applications.

Suppliers

Company
Product
Description
Supplier Links
0.188
Hicksville, NY, United States
0.188" Bore, Commercial tolerance clamp
S3701Y-J108X
0.188" Bore, Commercial tolerance clamp S3701Y-J108X
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3701Y-J108X
Product Name 0.188" Bore, Commercial tolerance clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.376
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon /Zinc Plated
Units English
View Details
0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel / Cad.
Units English
View Details
0.438
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel
Units English
View Details
0.12
Specs
Collar Material Stainless Steel; Stainless Steel
Units English
Width 0.28 inch (7.0 mm)
View Details