The Metric Set-Screw Steel Collar, part number 34LM035P5, is designed for use in applications requiring a simple and economical solution. This collar is fully metric, including its M8 x 12mm set screw, which is made from alloy steel. It features a bore size of 35 mm, an outside diameter of 56 mm, and a width of 16 mm. The collar is constructed from steel with a black oxide finish, and it weighs approximately 0.41 lb. It is compliant with RoHS2 and REACH regulations, ensuring it meets environmental standards. This product is suitable for applications where frequent adjustments are not necessary, as it functions by gouging the set screw into the surface of a soft shaft.
Stafford Metric Shaft Collars are fully metric in all specifications, including the set screw.
Set Screw Collars are oldest type of shaft collar. They function by gouging the set screw into the surface of a soft shaft. They are a low-cost answer when frequent adjustment is not a consideration.
Features:
| Stafford Manufacturing Corp. | |
|---|---|
| Product Category | Shaft Collars |
| Product Number | 34LM035P5 |
| Product Name | Metric Set-Screw Steel Collars |
| Collar Type | One Piece Set Screw |
| Collar Material | Steel |
| Units | Metric |