Stafford Manufacturing Corp. Metric Two-Piece Steel Clamp-Type Collars 32LM070

Description
Stafford Metric Shaft Collars are fully metric in all specifications, including the clamping screws. 2-Piece Clamp-Type Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Fully metric, including clamp screws Can be placed anywhere on shaft Smooth bore protects shafts from damage Superior holding power over set-screw type collars
Datasheet
Description
Stafford Metric Shaft Collars are fully metric in all specifications, including the clamping screws. 2-Piece Clamp-Type Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Fully metric, including clamp screws Can be placed anywhere on shaft Smooth bore protects shafts from damage Superior holding power over set-screw type collars
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Two-Piece Steel Clamp-Type Collars - 32LM070 - Stafford Manufacturing Corp.
North Reading, MA, USA
Metric Two-Piece Steel Clamp-Type Collars
32LM070
Metric Two-Piece Steel Clamp-Type Collars 32LM070
Stafford Metric Shaft Collars are fully metric in all specifications, including the clamping screws. 2-Piece Clamp-Type Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Fully metric, including clamp screws Can be placed anywhere on shaft Smooth bore protects shafts from damage Superior holding power over set-screw type collars

Stafford Metric Shaft Collars are fully metric in all specifications, including the clamping screws.
2-Piece Clamp-Type Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power.

Features:

  • Fully metric, including clamp screws
  • Can be placed anywhere on shaft
  • Smooth bore protects shafts from damage
  • Superior holding power over set-screw type collars
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 32LM070
Product Name Metric Two-Piece Steel Clamp-Type Collars
Collar Type Two piece Clamp Style
Collar Material Steel
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details
Shaft Collars - 1828019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Material Steel; Steel
Width 0.47 inch (12.0 mm)
Bore 0.669 inch (17.0 mm)
View Details
One Piece Threaded Collar - Metric - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type One Piece Set Screw
Collar Material Stainless Steel
Units Metric
View Details
0.12
Specs
Units English
Width 0.28 inch (7.0 mm)
Bore 0.120 inch (3.0 mm)
View Details