Stafford Manufacturing Corp. Steel Hinge Clamp Type Collars 32L014H

Description
Designed for aligned shafts, the 3-Piece Clamp-Type Coupling makes two shafts function as one. It can remain fixed to one shaft while the other is moved or changed, or come completely apart to allow the most convenient assembly and adjustment. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions. 3-Piece Clamp-Type Couplings are available in straight-through bores. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Mate two shafts with zero backlash Keeps one shaft in place while the other is moved or changed Smooth bore protects shafts from damage
Datasheet
Description
Designed for aligned shafts, the 3-Piece Clamp-Type Coupling makes two shafts function as one. It can remain fixed to one shaft while the other is moved or changed, or come completely apart to allow the most convenient assembly and adjustment. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions. 3-Piece Clamp-Type Couplings are available in straight-through bores. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Mate two shafts with zero backlash Keeps one shaft in place while the other is moved or changed Smooth bore protects shafts from damage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Steel Hinge Clamp Type Collars - 32L014H - Stafford Manufacturing Corp.
North Reading, MA, USA
Steel Hinge Clamp Type Collars
32L014H
Steel Hinge Clamp Type Collars 32L014H
Designed for aligned shafts, the 3-Piece Clamp-Type Coupling makes two shafts function as one. It can remain fixed to one shaft while the other is moved or changed, or come completely apart to allow the most convenient assembly and adjustment. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions. 3-Piece Clamp-Type Couplings are available in straight-through bores. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Mate two shafts with zero backlash Keeps one shaft in place while the other is moved or changed Smooth bore protects shafts from damage

Designed for aligned shafts, the 3-Piece Clamp-Type Coupling makes two shafts function as one. It can remain fixed to one shaft while the other is moved or changed, or come completely apart to allow the most convenient assembly and adjustment.

It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions.
3-Piece Clamp-Type Couplings are available in straight-through bores. They are precision machined, non-marring, easy to adjust, with high clamping power.

Features:

  • Mate two shafts with zero backlash
  • Keeps one shaft in place while the other is moved or changed
  • Smooth bore protects shafts from damage
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 32L014H
Product Name Steel Hinge Clamp Type Collars
Collar Type Hinge Shaft
Collar Material Steel
Axial Load 1500 lbs (680 kg)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details
Locking Bushes - 7784941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Material Steel; Steel
Bore 0.315 inch (8.0 mm)
O.D. 0.75 inch (19.0 mm)
View Details
Setscrew Shaft Collar -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type One Piece Set Screw
Collar Material Steel
Units English
View Details
7.003(+0.013/-0.000)mm Bore, 16mm Outside Diameter, 6mm Width, Integral Collar & Shim, manufactured from 303 Stainless Steel - S25CY9MPC0716 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric
Width 0.24 inch (6.0 mm)
Bore 0.276 inch (7.0 mm)
View Details