Stafford Manufacturing Corp. Metric One-Piece Stainless Steel Clamp-Type Collars 31SM012

Description
Stafford Metric Shaft Collars are fully metric in all specifications, including the clamping screws. 1-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Fully metric, including clamp screw Smooth bore protects shafts from damage Superior holding power over set-screw type collars
Description
Stafford Metric Shaft Collars are fully metric in all specifications, including the clamping screws. 1-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Fully metric, including clamp screw Smooth bore protects shafts from damage Superior holding power over set-screw type collars
Datasheet
Datasheet Summary
Powered by GS/AI

The Metric One-Piece Stainless Steel Clamp-Type Collar, part number 31SM012, is designed for use on standard round shafts, whether hard or soft, as well as on thin wall tubes or over split hubs. It is precision machined to ensure a non-marring surface, which protects shafts from damage. This collar features a smooth bore and offers superior holding power compared to set-screw type collars. The collar is made from 304 stainless steel and has a bore size of 12 mm, an outside diameter of 28 mm, and a width of 11 mm. It includes an M4 x 0.7 x 12 mm screw made from 18-8 stainless steel. The product is RoHS2 and REACH compliant, making it suitable for various engineering applications.

Datasheet Summary
Powered by GS/AI

The Metric One-Piece Stainless Steel Clamp-Type Collar, part number 31SM012, is designed for use on standard round shafts, whether hard or soft, as well as on thin wall tubes or over split hubs. It is precision machined to ensure a non-marring surface, which protects shafts from damage. This collar features a smooth bore and offers superior holding power compared to set-screw type collars. The collar is made from 304 stainless steel and has a bore size of 12 mm, an outside diameter of 28 mm, and a width of 11 mm. It includes an M4 x 0.7 x 12 mm screw made from 18-8 stainless steel. The product is RoHS2 and REACH compliant, making it suitable for various engineering applications.

Suppliers

Company
Product
Description
Supplier Links
Metric One-Piece Stainless Steel Clamp-Type Collars - 31SM012 - Stafford Manufacturing Corp.
North Reading, MA, USA
Metric One-Piece Stainless Steel Clamp-Type Collars
31SM012
Metric One-Piece Stainless Steel Clamp-Type Collars 31SM012
Stafford Metric Shaft Collars are fully metric in all specifications, including the clamping screws. 1-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Fully metric, including clamp screw Smooth bore protects shafts from damage Superior holding power over set-screw type collars

Stafford Metric Shaft Collars are fully metric in all specifications, including the clamping screws.
1-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They are precision machined, non-marring, easy to adjust, with high clamping power.

Features:

  • Fully metric, including clamp screw
  • Smooth bore protects shafts from damage
  • Superior holding power over set-screw type collars
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 31SM012
Product Name Metric One-Piece Stainless Steel Clamp-Type Collars
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

0.438
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel
Units English
View Details
Stop Collar - Split, 3.50 Od Tube - 910-9901-0350 - Petersen Products Co.
Specs
Collar Type Two piece Clamp Style
Collar Material Steel
Width 0.88 inch (22.2 mm)
View Details
Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details
Shaft Collars - 145665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Type One Piece Set Screw; One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Steel
Width 0.59 inch (15.0 mm)
View Details