1-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon , Delrin
Features:
1-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon , Delrin
Features:
| Stafford Manufacturing Corp. | Stafford Manufacturing Corp. | |
|---|---|---|
| Product Category | Shaft Collars | Shaft Collars |
| Product Number | 31S010 | 31S010 |
| Product Name | One Piece Stainless Steel Clamp Style | One Piece Steel Stainless Clamp Type Collars |
| Collar Type | One Piece Clamp Style (Non-Threaded) | One Piece Set Screw |
| Collar Material | Stainless Steel | Stainless Steel |
| Axial Load | 700 lbs (317 kg) | |
| Units | English | English |