Stafford Metric Shaft Collars are fully metric in all specifications, including the clamping screws.
1-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They are precision machined, non-marring, easy to adjust, with high clamping power.
Features:
| Stafford Manufacturing Corp. | |
|---|---|
| Product Category | Shaft Collars |
| Product Number | 31LM020 |
| Product Name | Metric One-Piece Steel Clamp-Type Collars |
| Collar Type | One Piece Clamp Style (Non-Threaded) |
| Collar Material | Steel |
| Units | Metric |