Stafford Manufacturing Corp. Two Piece Stainless Steel Clamp Type Collars 2S400

Description
2-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon, Delrin Features: Can be placed anywhere on shaft Smooth bore protects shafts from damage Superior holding power over set-screw type collars Offered in High Strength, Low Profile and Heavy Duty styles Stocked in a variety of materials
Description
2-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon, Delrin Features: Can be placed anywhere on shaft Smooth bore protects shafts from damage Superior holding power over set-screw type collars Offered in High Strength, Low Profile and Heavy Duty styles Stocked in a variety of materials
Datasheet
Datasheet Summary
Powered by GS/AI

The Two Piece Stainless Steel Clamp Type Collar, part number 2S400, is designed for use on standard round shafts, including both hard and soft materials, as well as thin wall tubes or split hubs. This collar can be completely disassembled and repositioned anywhere on a shaft, providing flexibility in application. It features a smooth bore that protects shafts from damage and offers superior holding power compared to set-screw type collars. Manufactured from 303 stainless steel, the collar has a bore size of 4 inches, an outside diameter of 5.750 inches, and a width of 1.000 inch. It includes a recessed screw made of 18-8 stainless steel, which measures 1/2-20 x 1-1/4 inches. The collar is classified as high strength and weighs approximately 3.44 pounds. It is compliant with RoHS2 and REACH regulations, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Two Piece Stainless Steel Clamp Type Collar, part number 2S400, is designed for use on standard round shafts, including both hard and soft materials, as well as thin wall tubes or split hubs. This collar can be completely disassembled and repositioned anywhere on a shaft, providing flexibility in application. It features a smooth bore that protects shafts from damage and offers superior holding power compared to set-screw type collars. Manufactured from 303 stainless steel, the collar has a bore size of 4 inches, an outside diameter of 5.750 inches, and a width of 1.000 inch. It includes a recessed screw made of 18-8 stainless steel, which measures 1/2-20 x 1-1/4 inches. The collar is classified as high strength and weighs approximately 3.44 pounds. It is compliant with RoHS2 and REACH regulations, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Two Piece Stainless Steel Clamp Type Collars - 2S400 - Stafford Manufacturing Corp.
North Reading, MA, USA
Two Piece Stainless Steel Clamp Type Collars
2S400
Two Piece Stainless Steel Clamp Type Collars 2S400
2-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon, Delrin Features: Can be placed anywhere on shaft Smooth bore protects shafts from damage Superior holding power over set-screw type collars Offered in High Strength, Low Profile and Heavy Duty styles Stocked in a variety of materials

2-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon, Delrin

Features:

  • Can be placed anywhere on shaft
  • Smooth bore protects shafts from damage
  • Superior holding power over set-screw type collars
  • Offered in High Strength, Low Profile and Heavy Duty styles
  • Stocked in a variety of materials
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 2S400
Product Name Two Piece Stainless Steel Clamp Type Collars
Collar Type Two piece Clamp Style
Collar Material Stainless Steel
Axial Load 8500 lbs (3855 kg)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Steel Shaft Collars - 40106 - Jergens, Inc.
Specs
Collar Type One Piece Set Screw
Collar Material Steel
View Details
Stop Collar - Split, 0.5
Specs
Collar Type Two piece Clamp Style
Bore 0.500 inch (12.7 mm)
View Details
C2H: Heavy Duty Two-Piece Clamp Style Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Type Hinge Shaft
Collar Material Steel
Units English
View Details
2.00
Specs
Collar Material Stainless Steel; 303 Stainless Steel
View Details