Stafford Manufacturing Corp. Two Piece Steel Clamp Type Collars 2L515

Description
2-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon, Delrin Features: Can be placed anywhere on shaft Smooth bore protects shafts from damage Superior holding power over set-screw type collars Offered in High Strength, Low Profile and Heavy Duty styles Stocked in a variety of materials
Datasheet
Description
2-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon, Delrin Features: Can be placed anywhere on shaft Smooth bore protects shafts from damage Superior holding power over set-screw type collars Offered in High Strength, Low Profile and Heavy Duty styles Stocked in a variety of materials
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Piece Steel Clamp Type Collars - 2L515 - Stafford Manufacturing Corp.
North Reading, MA, USA
Two Piece Steel Clamp Type Collars
2L515
Two Piece Steel Clamp Type Collars 2L515
2-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon, Delrin Features: Can be placed anywhere on shaft Smooth bore protects shafts from damage Superior holding power over set-screw type collars Offered in High Strength, Low Profile and Heavy Duty styles Stocked in a variety of materials

2-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon, Delrin

Features:

  • Can be placed anywhere on shaft
  • Smooth bore protects shafts from damage
  • Superior holding power over set-screw type collars
  • Offered in High Strength, Low Profile and Heavy Duty styles
  • Stocked in a variety of materials
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 2L515
Product Name Two Piece Steel Clamp Type Collars
Collar Type Two piece Clamp Style
Collar Material Steel
Axial Load 8500 lbs (3855 kg)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details
Steel Shaft Collars - 40108 - Jergens, Inc.
Specs
Collar Type One Piece Set Screw
Collar Material Steel
View Details
C2H: Heavy Duty Two-Piece Clamp Style Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Type Hinge Shaft
Collar Material Steel
Units English
View Details
Stop Collar - Split, 1.0
Specs
Collar Type Two piece Clamp Style
Bore 1.000 inch (25.4 mm)
View Details