2-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon, Delrin
Features:
| Stafford Manufacturing Corp. | |
|---|---|
| Product Category | Shaft Collars |
| Product Number | 2L203HD |
| Product Name | Two Piece Steel Clamp Style Collars |
| Collar Type | Two piece Clamp Style |
| Collar Material | Steel |
| Axial Load | 5500 lbs (2494 kg) |
| Units | English |