Stafford Manufacturing Corp. One Piece Stainless Steel Clamp Type Collars 1S407

Description
1-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon , Delrin Features: Smooth bore protects shafts from damage Superior holding power over set-screw type collars Offered in High Strength, Low Profile and Heavy Duty styles Stocked in a variety of materials
Datasheet
Description
1-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon , Delrin Features: Smooth bore protects shafts from damage Superior holding power over set-screw type collars Offered in High Strength, Low Profile and Heavy Duty styles Stocked in a variety of materials
Datasheet

Suppliers

Company
Product
Description
Supplier Links
One Piece Stainless Steel Clamp Type Collars - 1S407 - Stafford Manufacturing Corp.
North Reading, MA, USA
One Piece Stainless Steel Clamp Type Collars
1S407
One Piece Stainless Steel Clamp Type Collars 1S407
1-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon , Delrin Features: Smooth bore protects shafts from damage Superior holding power over set-screw type collars Offered in High Strength, Low Profile and Heavy Duty styles Stocked in a variety of materials

1-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon , Delrin

Features:

  • Smooth bore protects shafts from damage
  • Superior holding power over set-screw type collars
  • Offered in High Strength, Low Profile and Heavy Duty styles
  • Stocked in a variety of materials
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 1S407
Product Name One Piece Stainless Steel Clamp Type Collars
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel
Axial Load 8500 lbs (3855 kg)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

0.438
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel
Units English
View Details
Steel Shaft Collars - 40101 - Jergens, Inc.
Specs
Collar Type One Piece Set Screw
Collar Material Steel
View Details
Clevis Bolt Threaded Collar - 1-14SS - Strainsert
Specs
Collar Type One Piece Clamp Style Threaded Collar
Width 0.50 inch (12.7 mm)
O.D. 2.00 inch (50.8 mm)
View Details
C2H: Heavy Duty Two-Piece Clamp Style Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Type Hinge Shaft
Collar Material Steel
Units English
View Details