Stafford Manufacturing Corp. One Piece Steel Clamp Type Collars 1L212

Description
1-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon , Delrin Features: Smooth bore protects shafts from damage Superior holding power over set-screw type collars Offered in High Strength, Low Profile and Heavy Duty styles Stocked in a variety of materials
Description
1-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon , Delrin Features: Smooth bore protects shafts from damage Superior holding power over set-screw type collars Offered in High Strength, Low Profile and Heavy Duty styles Stocked in a variety of materials
Datasheet
Datasheet Summary
Powered by GS/AI

The One Piece Steel Clamp Type Collar, part number 1L212, is designed for use on standard round shafts, thin wall tubes, or over split hubs. It features a smooth bore that protects shafts from damage and offers superior holding power compared to set-screw type collars. This collar is precision machined, non-marring, and easy to adjust, ensuring high clamping power. Constructed from C1026 steel with a black oxide finish, the collar has a bore size of 2-3/4 inches, an outside diameter of 4.250 inches, and a width of 0.750 inches. It includes a recessed screw made of alloy steel, sized 3/8-24 x 1. The collar weighs approximately 1.69 pounds and is compliant with RoHS2 and REACH regulations. It is manufactured in the USA and is part of Stafford Manufacturing Corp.'s Signature series.

Datasheet Summary
Powered by GS/AI

The One Piece Steel Clamp Type Collar, part number 1L212, is designed for use on standard round shafts, thin wall tubes, or over split hubs. It features a smooth bore that protects shafts from damage and offers superior holding power compared to set-screw type collars. This collar is precision machined, non-marring, and easy to adjust, ensuring high clamping power. Constructed from C1026 steel with a black oxide finish, the collar has a bore size of 2-3/4 inches, an outside diameter of 4.250 inches, and a width of 0.750 inches. It includes a recessed screw made of alloy steel, sized 3/8-24 x 1. The collar weighs approximately 1.69 pounds and is compliant with RoHS2 and REACH regulations. It is manufactured in the USA and is part of Stafford Manufacturing Corp.'s Signature series.

Suppliers

Company
Product
Description
Supplier Links
One Piece Steel Clamp Type Collars - 1L212 - Stafford Manufacturing Corp.
North Reading, MA, USA
One Piece Steel Clamp Type Collars
1L212
One Piece Steel Clamp Type Collars 1L212
1-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon , Delrin Features: Smooth bore protects shafts from damage Superior holding power over set-screw type collars Offered in High Strength, Low Profile and Heavy Duty styles Stocked in a variety of materials

1-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon , Delrin

Features:

  • Smooth bore protects shafts from damage
  • Superior holding power over set-screw type collars
  • Offered in High Strength, Low Profile and Heavy Duty styles
  • Stocked in a variety of materials
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 1L212
Product Name One Piece Steel Clamp Type Collars
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel
Axial Load 5500 lbs (2494 kg)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details
Steel Shaft Collars - 40103 - Jergens, Inc.
Specs
Collar Type One Piece Set Screw
Collar Material Steel
View Details
C2: Two-Piece Clamp Style Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Type Two piece Clamp Style
Collar Material Steel; Aluminum; Stainless Steel
Units English
View Details
Stop Collar - Split, 1.0
Specs
Collar Type Two piece Clamp Style
Bore 1.000 inch (25.4 mm)
View Details