Shaft mounts are used in conveyors, packaging machinery, laboratory equipment, green energy systems and other applications.
Two-piece design allows lets you quickly remove the top of the support for easy access to the shaft.
Available from stock in weldable 1117 steel, Stafford Shaft Mounts come in 1/4” to 2” I.D. sizes.
Bore sizes 1" and larger have four clamping screws.
Suitable for a variety of applications, they are also offered in stainless steel on special order.
Keyways also available on special order.
Features:
Stafford Manufacturing Corp. | |
---|---|
Product Category | Shaft Collars |
Product Number | 1L108MXR |
Product Name | Flanged Shaft Mounts |
Collar Type | One Piece Set Screw; One Piece Clamp Style (Non-Threaded) (optional feature); Two piece Clamp Style (optional feature) |
Collar Material | Steel |
Units | English |