Stock Drive Products & Sterling Instrument - SDP/SI 0.25" Bore, Precision Tolerance Clamp S3502Y-C155

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3502Y-C155 is a precision split-hub clamp designed for a 0.2500 inch bore shaft, featuring a screw clearance of 11/32 inch and a radius of 0.594 inch. It is constructed from 303 stainless steel and includes a stainless steel socket head cap screw. Tolerances are ±0.005 for decimals and ±1/64 for fractions. A 0.015 x 45° chamfer and a sub-drill of 0.063 x 0.093 inch deep are specified. Dimensions are quoted before slotting.

Datasheet Summary
Powered by GS/AI

The S3502Y-C155 is a precision split-hub clamp designed for a 0.2500 inch bore shaft, featuring a screw clearance of 11/32 inch and a radius of 0.594 inch. It is constructed from 303 stainless steel and includes a stainless steel socket head cap screw. Tolerances are ±0.005 for decimals and ±1/64 for fractions. A 0.015 x 45° chamfer and a sub-drill of 0.063 x 0.093 inch deep are specified. Dimensions are quoted before slotting.

Suppliers

Company
Product
Description
Supplier Links
0.25
Hicksville, NY, United States
0.25" Bore, Precision Tolerance Clamp
S3502Y-C155
0.25" Bore, Precision Tolerance Clamp S3502Y-C155
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3502Y-C155
Product Name 0.25" Bore, Precision Tolerance Clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.312
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Stainless Steel; 416 Stainless Harden
Units English
View Details
0.438
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel
Units English
View Details
3mm Bore, 9mm Outside Diameter, 5mm Width, Plain Collar, manufactured from Zinc Plated - A 7Z 2M109030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Material Zinc Plated
Units Metric
Width 0.20 inch (5.0 mm)
View Details
0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel
Units English
View Details