Stafford Manufacturing Corp. Stainless Steel Two Piece Clamp Style Stackable Pipe Mounting Collars 19S101PST

Description
Pipe Mounting Collars have bores that matches the outside diameter of standard Schedule 40 pipe. They feature a two-piece construction with flats on outside surfaces which are drilled and tapped for attachment to each other. Also included is a countersunk hole for mounting to any surface or hung from a threaded rod. These collars are stackable, secure and easy to open and adjust. Features: Mount pipes or tubes to components Bores match OD of Schedule 40 Pipe Stack multiple collars Can be placed anywhere on pipe or tube Supplied with mounting screw
Datasheet
Description
Pipe Mounting Collars have bores that matches the outside diameter of standard Schedule 40 pipe. They feature a two-piece construction with flats on outside surfaces which are drilled and tapped for attachment to each other. Also included is a countersunk hole for mounting to any surface or hung from a threaded rod. These collars are stackable, secure and easy to open and adjust. Features: Mount pipes or tubes to components Bores match OD of Schedule 40 Pipe Stack multiple collars Can be placed anywhere on pipe or tube Supplied with mounting screw
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Two Piece Clamp Style Stackable Pipe Mounting Collars - 19S101PST - Stafford Manufacturing Corp.
North Reading, MA, USA
Stainless Steel Two Piece Clamp Style Stackable Pipe Mounting Collars
19S101PST
Stainless Steel Two Piece Clamp Style Stackable Pipe Mounting Collars 19S101PST
Pipe Mounting Collars have bores that matches the outside diameter of standard Schedule 40 pipe. They feature a two-piece construction with flats on outside surfaces which are drilled and tapped for attachment to each other. Also included is a countersunk hole for mounting to any surface or hung from a threaded rod. These collars are stackable, secure and easy to open and adjust. Features: Mount pipes or tubes to components Bores match OD of Schedule 40 Pipe Stack multiple collars Can be placed anywhere on pipe or tube Supplied with mounting screw

Pipe Mounting Collars have bores that matches the outside diameter of standard Schedule 40 pipe. They feature a two-piece construction with flats on outside surfaces which are drilled and tapped for attachment to each other. Also included is a countersunk hole for mounting to any surface or hung from a threaded rod. These collars are stackable, secure and easy to open and adjust.

Features:

  • Mount pipes or tubes to components
  • Bores match OD of Schedule 40 Pipe
  • Stack multiple collars
  • Can be placed anywhere on pipe or tube
  • Supplied with mounting screw
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 19S101PST
Product Name Stainless Steel Two Piece Clamp Style Stackable Pipe Mounting Collars
Collar Type Two piece Clamp Style
Collar Material Stainless Steel
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details
Steel Shaft Collars - 40106 - Jergens, Inc.
Specs
Collar Type One Piece Set Screw
Collar Material Steel
View Details
C2H: Heavy Duty Two-Piece Clamp Style Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Type Hinge Shaft
Collar Material Steel
Units English
View Details
Stop Collar - Split, 3.50 Od Tube - 910-9901-0350 - Petersen Products Co.
Specs
Collar Type Two piece Clamp Style
Collar Material Steel
Width 0.88 inch (22.2 mm)
View Details