Stafford Manufacturing Corp. Two Piece Steel Clamp Type Stackale Shaft Mounting Collars 19L104ST

Description
Shaft Mounting Collars feature a two-piece construction with flats on outside surfaces which are drilled and tapped for attachment to each other. Also included is a countersunk hole for mounting to any surface or hung from a threaded rod. These collars are stackable, secure and easy to open and adjust. Features: Mount shafts to components Stack a multiple shafts Can be placed anywhere on shaft Supplied with mounting screw
Description
Shaft Mounting Collars feature a two-piece construction with flats on outside surfaces which are drilled and tapped for attachment to each other. Also included is a countersunk hole for mounting to any surface or hung from a threaded rod. These collars are stackable, secure and easy to open and adjust. Features: Mount shafts to components Stack a multiple shafts Can be placed anywhere on shaft Supplied with mounting screw

Suppliers

Company
Product
Description
Supplier Links
Two Piece Steel Clamp Type Stackale Shaft Mounting Collars - 19L104ST - Stafford Manufacturing Corp.
North Reading, MA, USA
Two Piece Steel Clamp Type Stackale Shaft Mounting Collars
19L104ST
Two Piece Steel Clamp Type Stackale Shaft Mounting Collars 19L104ST
Shaft Mounting Collars feature a two-piece construction with flats on outside surfaces which are drilled and tapped for attachment to each other. Also included is a countersunk hole for mounting to any surface or hung from a threaded rod. These collars are stackable, secure and easy to open and adjust. Features: Mount shafts to components Stack a multiple shafts Can be placed anywhere on shaft Supplied with mounting screw

Shaft Mounting Collars feature a two-piece construction with flats on outside surfaces which are drilled and tapped for attachment to each other. Also included is a countersunk hole for mounting to any surface or hung from a threaded rod. These collars are stackable, secure and easy to open and adjust.

Features:

  • Mount shafts to components
  • Stack a multiple shafts
  • Can be placed anywhere on shaft
  • Supplied with mounting screw
Supplier's Site

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 19L104ST
Product Name Two Piece Steel Clamp Type Stackale Shaft Mounting Collars
Collar Type Two piece Clamp Style
Collar Material Steel
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Steel Shaft Collars - 40108 - Jergens, Inc.
Specs
Collar Type One Piece Set Screw
Collar Material Steel
View Details
Shaft Collars - 145666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Type One Piece Set Screw; One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Steel
Width 0.75 inch (19.0 mm)
View Details
Stop Collar - Split, 6.0 Od Tube - 910-9901-0600 - Petersen Products Co.
Specs
Collar Type Two piece Clamp Style
Bore 6.000 inch (152.4 mm)
View Details
8.003(+0.013/-0.000)mm Bore, 16mm Outside Diameter, 6mm Width, Integral Collar & Shim, manufactured from 303 Stainless Steel - S25CY9MPC0816 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric
Width 0.24 inch (6.0 mm)
Bore 0.315 inch (8.0 mm)
View Details