The S3501Y-C067 is a precision split shaft/hub clamp made from 2024-T351 aluminum, anodized, with a bore diameter of 0.313 inch, an outer diameter of 0.250 inch, and a screw clearance radius of 33/64 inch. It is designed for secure, repeatable mounting on shafts and includes a stainless steel socket head cap screw. Tolerances for decimal dimensions are ±0.005 inch and for fractional dimensions are ±1/64 inch. Dimensions are specified before the slot is cut.
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Shaft Collars |
| Product Number | S3501Y-C067 |
| Product Name | 0.313 Bore, Precision Tolerance Clamp |
| Collar Type | One Piece Clamp Style (Non-Threaded) |