Exclusively stocked by Stafford, these collars fit on standard hexagonal shafts. They can be modified (drilled, tapped, welded, etc.) to act as mounts for other components.
1-Piece Clamp-Type Shaft Collars are precision machined, non-marring, easy to adjust, with high clamping power.
Features:
| Stafford Manufacturing Corp. | |
|---|---|
| Product Category | Shaft Collars |
| Product Number | 13S008 |
| Product Name | Hexagonal Two-Piece Stainless Steel Clamp-Type Collars |
| Collar Type | Two piece Clamp Style |
| Collar Material | Stainless Steel |
| Axial Load | 400 lbs (181 kg) |
| Units | English |