Stock Drive Products & Sterling Instrument - SDP/SI 0.1718" Bore, Commercial Tolerance Clamp S3201Y-J049

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3201Y-J049 is a commercial tolerance clamp designed for securing split hub gears and pulleys to a shaft with a bore diameter of 0.1718 inches. It is constructed from hardened 416 stainless steel, ensuring durability and resistance to wear. The clamp features a tolerance of ±0.010 inches and comes with a stainless steel socket head cap screw for secure fastening. The dimensions provided apply before the slot is made, with an inner diameter tolerance of +0.002/-0.000 inches. This clamp is suitable for applications requiring reliable positioning and adjustment of components on a shaft.

Datasheet Summary
Powered by GS/AI

The S3201Y-J049 is a commercial tolerance clamp designed for securing split hub gears and pulleys to a shaft with a bore diameter of 0.1718 inches. It is constructed from hardened 416 stainless steel, ensuring durability and resistance to wear. The clamp features a tolerance of ±0.010 inches and comes with a stainless steel socket head cap screw for secure fastening. The dimensions provided apply before the slot is made, with an inner diameter tolerance of +0.002/-0.000 inches. This clamp is suitable for applications requiring reliable positioning and adjustment of components on a shaft.

Suppliers

Company
Product
Description
Supplier Links
0.1718
Hicksville, NY, United States
0.1718" Bore, Commercial Tolerance Clamp
S3201Y-J049
0.1718" Bore, Commercial Tolerance Clamp S3201Y-J049
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3201Y-J049
Product Name 0.1718" Bore, Commercial Tolerance Clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

3mm Bore, 7mm Outside Diameter, 5mm Width, Plain Collar, manufactured from 303 Stainless Steel - A 7X 2M107030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric
Width 0.20 inch (5.0 mm)
Bore 0.118 inch (3.0 mm)
View Details
0.25 Bore, Precision Tolerance Clamp - S3501Y-C066 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum; 2024-T351 Alum/Anodized
Units English
View Details
0.376
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon /Zinc Plated
Units English
View Details
0.0625
Specs
Collar Material Stainless Steel; Stainless Steel
Units English
Width 0.12 inch (3.0 mm)
View Details