Stafford Manufacturing Corp. Hexagonal One-Piece Steel Clamp-Type Collars 12L014

Description
Exclusively stocked by Stafford, these collars fit on standard hexagonal shafts. They can be modified (drilled, tapped, welded, etc.) to act as mounts for other components. 1-Piece Clamp-Type Shaft Collars are precision machined, non-marring, easy to adjust, with high clamping power. Features: Used on hexagonal shafts Smooth bore protects shafts from damage Superior holding power over set-screw type collars
Datasheet
Description
Exclusively stocked by Stafford, these collars fit on standard hexagonal shafts. They can be modified (drilled, tapped, welded, etc.) to act as mounts for other components. 1-Piece Clamp-Type Shaft Collars are precision machined, non-marring, easy to adjust, with high clamping power. Features: Used on hexagonal shafts Smooth bore protects shafts from damage Superior holding power over set-screw type collars
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hexagonal One-Piece Steel Clamp-Type Collars - 12L014 - Stafford Manufacturing Corp.
North Reading, MA, USA
Hexagonal One-Piece Steel Clamp-Type Collars
12L014
Hexagonal One-Piece Steel Clamp-Type Collars 12L014
Exclusively stocked by Stafford, these collars fit on standard hexagonal shafts. They can be modified (drilled, tapped, welded, etc.) to act as mounts for other components. 1-Piece Clamp-Type Shaft Collars are precision machined, non-marring, easy to adjust, with high clamping power. Features: Used on hexagonal shafts Smooth bore protects shafts from damage Superior holding power over set-screw type collars

Exclusively stocked by Stafford, these collars fit on standard hexagonal shafts. They can be modified (drilled, tapped, welded, etc.) to act as mounts for other components.
1-Piece Clamp-Type Shaft Collars are precision machined, non-marring, easy to adjust, with high clamping power.

Features:

  • Used on hexagonal shafts
  • Smooth bore protects shafts from damage
  • Superior holding power over set-screw type collars
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 12L014
Product Name Hexagonal One-Piece Steel Clamp-Type Collars
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel
Axial Load 1500 lbs (680 kg)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details
Shaft Collars - 145665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Type One Piece Set Screw; One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Steel
Width 0.59 inch (15.0 mm)
View Details
Double Split Collar -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type Two piece Clamp Style
Collar Material Steel; Aluminum; Stainless Steel
Units English
View Details
0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; STAINLESS ST./None
Units English
View Details