Stafford Manufacturing Corp. Hexagonal One-Piece Steel Clamp-Type Collars 12L006

Description
Exclusively stocked by Stafford, these collars fit on standard hexagonal shafts. They can be modified (drilled, tapped, welded, etc.) to act as mounts for other components. 1-Piece Clamp-Type Shaft Collars are precision machined, non-marring, easy to adjust, with high clamping power. Features: Used on hexagonal shafts Smooth bore protects shafts from damage Superior holding power over set-screw type collars
Description
Exclusively stocked by Stafford, these collars fit on standard hexagonal shafts. They can be modified (drilled, tapped, welded, etc.) to act as mounts for other components. 1-Piece Clamp-Type Shaft Collars are precision machined, non-marring, easy to adjust, with high clamping power. Features: Used on hexagonal shafts Smooth bore protects shafts from damage Superior holding power over set-screw type collars
Datasheet
Datasheet Summary
Powered by GS/AI

The Hexagonal One-Piece Steel Clamp-Type Collar, part number 12L006, is designed for use on standard hexagonal shafts. It features a smooth bore that protects the shaft from damage and provides superior holding power compared to set-screw type collars. This collar is precision machined from high-strength steel with a black oxide finish, ensuring durability and resistance to wear. It has a hex bore size of 3/8 inch, an outside diameter of 1.063 inches, and a width of 0.313 inches. The collar includes a recessed screw made of alloy steel, sized 6-32 x 3/8. Weighing approximately 0.06 lb, it is RoHS2 and REACH compliant, making it suitable for various engineering applications.

Datasheet Summary
Powered by GS/AI

The Hexagonal One-Piece Steel Clamp-Type Collar, part number 12L006, is designed for use on standard hexagonal shafts. It features a smooth bore that protects the shaft from damage and provides superior holding power compared to set-screw type collars. This collar is precision machined from high-strength steel with a black oxide finish, ensuring durability and resistance to wear. It has a hex bore size of 3/8 inch, an outside diameter of 1.063 inches, and a width of 0.313 inches. The collar includes a recessed screw made of alloy steel, sized 6-32 x 3/8. Weighing approximately 0.06 lb, it is RoHS2 and REACH compliant, making it suitable for various engineering applications.

Suppliers

Company
Product
Description
Supplier Links
Hexagonal One-Piece Steel Clamp-Type Collars - 12L006 - Stafford Manufacturing Corp.
North Reading, MA, USA
Hexagonal One-Piece Steel Clamp-Type Collars
12L006
Hexagonal One-Piece Steel Clamp-Type Collars 12L006
Exclusively stocked by Stafford, these collars fit on standard hexagonal shafts. They can be modified (drilled, tapped, welded, etc.) to act as mounts for other components. 1-Piece Clamp-Type Shaft Collars are precision machined, non-marring, easy to adjust, with high clamping power. Features: Used on hexagonal shafts Smooth bore protects shafts from damage Superior holding power over set-screw type collars

Exclusively stocked by Stafford, these collars fit on standard hexagonal shafts. They can be modified (drilled, tapped, welded, etc.) to act as mounts for other components.
1-Piece Clamp-Type Shaft Collars are precision machined, non-marring, easy to adjust, with high clamping power.

Features:

  • Used on hexagonal shafts
  • Smooth bore protects shafts from damage
  • Superior holding power over set-screw type collars
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 12L006
Product Name Hexagonal One-Piece Steel Clamp-Type Collars
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel
Axial Load 300 lbs (136 kg)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

C2H: Heavy Duty Two-Piece Clamp Style Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Type Hinge Shaft
Collar Material Steel
Units English
View Details
Shaft Collars - 145682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Type One Piece Set Screw; One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Steel
Width 0.50 inch (12.7 mm)
View Details
Stop Collar - Split, 0.5
Specs
Collar Type Two piece Clamp Style
Bore 0.500 inch (12.7 mm)
View Details
Steel Shaft Collars - 40107 - Jergens, Inc.
Specs
Collar Type One Piece Set Screw
Collar Material Steel
View Details