STACKPOLE ELECTRONICS, INC.
ZV6M1210T301N -- VARISTORS, MOVS
Stackpole Electronics, Inc.
Varistors, MOVs
ZV6M1210T301N
Description
VARISTOR 11V 300A 1210
Request a Quote
Email Supplier
Datasheet
Description
VARISTOR 11V 300A 1210
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Varistors |
|
Product Number
|
738-ZV6M1210T301N-ND |
|
Product Name
|
Varistors, MOVs |
|
Mounting Option
|
Surface Mount Technology; Other
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Mounting Option
Surface Mount Technology; Other
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Shenzhen Weidy Industrial Development Co., Ltd.
Lead Style
Radial
Diameter
20 mm (0.7874 inch)
Operating DC Voltage
1800 volts
View Details
Operating DC Voltage
26 volts
Operating AC Voltage
18.4 volts
Operating Temperature
-67 to ? F (-55 to ? C)
View Details
Lead Style
Radial
Diameter
20 mm (0.7874 inch)
Mounting Option
Through Hole
View Details