Stackpole Electronics, Inc. Through Hole Resistors WW1AFT6K19

Description
6.19 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
6.19 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - WW1AFT6K19-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WW1AFT6K19-ND
Through Hole Resistors WW1AFT6K19-ND
6.19 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

6.19 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number WW1AFT6K19-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chassis Mount Resistors - 7-1625963-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 510 ohms
Tolerance 5 +/- %
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details