Stackpole Electronics, Inc. Through Hole Resistors - WRF3JB100R WRF3JB100R

Description
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 1092088-WRF3JB100R Packaging: Bulk Features: Flame Proof, Moisture Resistant, Safety Tolerance: ±5% Temperature Coefficient: -80/ +900ppm/°C Power (Watts): 3W Resistance (Ohms): 100 Composition: Wirewound Number of Terminations: 2 Categories: Resistors Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 225°C Case / Package: Axial Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 1092088-WRF3JB100R Packaging: Bulk Features: Flame Proof, Moisture Resistant, Safety Tolerance: ±5% Temperature Coefficient: -80/ +900ppm/°C Power (Watts): 3W Resistance (Ohms): 100 Composition: Wirewound Number of Terminations: 2 Categories: Resistors Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 225°C Case / Package: Axial Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Through Hole Resistors - WRF3JB100R
1092088-WRF3JB100R
Through Hole Resistors - WRF3JB100R 1092088-WRF3JB100R
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 1092088-WRF3JB100R Packaging: Bulk Features: Flame Proof, Moisture Resistant, Safety Tolerance: ±5% Temperature Coefficient: -80/ +900ppm/°C Power (Watts): 3W Resistance (Ohms): 100 Composition: Wirewound Number of Terminations: 2 Categories: Resistors Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 225°C Case / Package: Axial Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Stackpole Electronics Inc.
Win Source Part Number: 1092088-WRF3JB100R
Packaging: Bulk
Features: Flame Proof, Moisture Resistant, Safety
Tolerance: ±5%
Temperature Coefficient: -80/ +900ppm/°C
Power (Watts): 3W
Resistance (Ohms): 100
Composition: Wirewound
Number of Terminations: 2
Categories: Resistors
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 225°C
Case / Package: Axial
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1092088-WRF3JB100R
Product Name Through Hole Resistors - WRF3JB100R
Technology / Construction Wirewound
Resistance Range 100 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details