Stackpole Electronics, Inc. Chip Resistor - Surface Mount UHVB2010FCD500M

Description
500 MOhms ±1% Chip Resistor 2010 (5025 Metric) High Voltage
Request a Quote Datasheet
Description
500 MOhms ±1% Chip Resistor 2010 (5025 Metric) High Voltage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - UHVB2010FCD500MDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
UHVB2010FCD500MDKR-ND
Chip Resistor - Surface Mount UHVB2010FCD500MDKR-ND
500 MOhms ±1% Chip Resistor 2010 (5025 Metric) High Voltage

500 MOhms ±1% Chip Resistor 2010 (5025 Metric) High Voltage

Buy Now Datasheet
Chip Resistor - Surface Mount - UHVB2010FCD500MTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
UHVB2010FCD500MTR-ND
Chip Resistor - Surface Mount UHVB2010FCD500MTR-ND
500 MOhms ±1% Chip Resistor 2010 (5025 Metric) High Voltage

500 MOhms ±1% Chip Resistor 2010 (5025 Metric) High Voltage

Buy Now Datasheet
Chip Resistor - Surface Mount - UHVB2010FCD500MCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
UHVB2010FCD500MCT-ND
Chip Resistor - Surface Mount UHVB2010FCD500MCT-ND
500 MOhms ±1% Chip Resistor 2010 (5025 Metric) High Voltage

500 MOhms ±1% Chip Resistor 2010 (5025 Metric) High Voltage

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number UHVB2010FCD500MDKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Mounting / Packaging 2010; 2010
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R133JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details