Stackpole Electronics, Inc. Resistors - Chip Resistor - Surface Mount SM6227FT374R

Description
Win Source Part Number: 1236697-SM6227FT374R Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.265" (6.73mm) Standard Package: 750 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 3W Composition: Wirewound Number of Terminations: 2 Resistance: 374 Ohms Package / Case: 6227 J-Lead Supplier Device Package: 6227 Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.625" L x 0.275" W (15.88mm x 6.99mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc Other Names: SM 3 374 1% R,SM3374FR,SM33741%R ,SM33741%R,SM3374FR
Request a Quote Datasheet
Description
Win Source Part Number: 1236697-SM6227FT374R Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.265" (6.73mm) Standard Package: 750 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 3W Composition: Wirewound Number of Terminations: 2 Resistance: 374 Ohms Package / Case: 6227 J-Lead Supplier Device Package: 6227 Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.625" L x 0.275" W (15.88mm x 6.99mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc Other Names: SM 3 374 1% R,SM3374FR,SM33741%R ,SM33741%R,SM3374FR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1236697-SM6227FT374R
Resistors - Chip Resistor - Surface Mount 1236697-SM6227FT374R
Win Source Part Number: 1236697-SM6227FT374R Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.265" (6.73mm) Standard Package: 750 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 3W Composition: Wirewound Number of Terminations: 2 Resistance: 374 Ohms Package / Case: 6227 J-Lead Supplier Device Package: 6227 Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.625" L x 0.275" W (15.88mm x 6.99mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc Other Names: SM 3 374 1% R,SM3374FR,SM33741%R ,SM33741%R,SM3374FR

Win Source Part Number: 1236697-SM6227FT374R
Category: Resistors>Chip Resistor - Surface Mount
Series: SM
Features: Moisture Resistant, Pulse Withstanding
Package: Tape & Reel (TR)
Height - Seated (Max): 0.265" (6.73mm)
Standard Package: 750
Tolerance: ±1%
Temperature Coefficient: ±20ppm/°C
Power (Watts): 3W
Composition: Wirewound
Number of Terminations: 2
Resistance: 374 Ohms
Package / Case: 6227 J-Lead
Supplier Device Package: 6227
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.625" L x 0.275" W (15.88mm x 6.99mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: Stackpole Electronics Inc
Other Names: SM 3 374 1% R,SM3374FR,SM33741%R,SM33741%R,SM3374FR

Buy Now Datasheet
Chip Resistor - Surface Mount - SM6227FT374R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SM6227FT374R-ND
Chip Resistor - Surface Mount SM6227FT374R-ND
374 Ohms ±1% 3W Chip Resistor 6227 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

374 Ohms ±1% 3W Chip Resistor 6227 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1236697-SM6227FT374R SM6227FT374R-ND
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Wirewound Wirewound
Resistance Range 374 ohms 374 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details