Stackpole Electronics, Inc. Resistors - Chip Resistor - Surface Mount SM6227FT118R

Description
Win Source Part Number: 1236890-SM6227FT118R Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.265" (6.73mm) Standard Package: 750 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 3W Composition: Wirewound Number of Terminations: 2 Resistance: 118 Ohms Package / Case: 6227 J-Lead Supplier Device Package: 6227 Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.625" L x 0.275" W (15.88mm x 6.99mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc Other Names: SM3118FR,SM 3 118 1% R,SM31181%R,SM3118FR ,SM31181%R
Request a Quote
Description
Win Source Part Number: 1236890-SM6227FT118R Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.265" (6.73mm) Standard Package: 750 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 3W Composition: Wirewound Number of Terminations: 2 Resistance: 118 Ohms Package / Case: 6227 J-Lead Supplier Device Package: 6227 Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.625" L x 0.275" W (15.88mm x 6.99mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc Other Names: SM3118FR,SM 3 118 1% R,SM31181%R,SM3118FR ,SM31181%R
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1236890-SM6227FT118R is a surface mount chip resistor with a resistance value of 118 Ohms and a power rating of 3 Watts. It features a tolerance of ±1% and a temperature coefficient of ±20ppm/°C. The operating temperature range is from -55°C to +275°C, making it suitable for a variety of applications. The resistor is constructed using a wirewound composition and is packaged in a tape and reel format, with a standard package quantity of 750 units. It complies with RoHS and REACH regulations, ensuring it is free from hazardous substances. The dimensions of the resistor are 0.625" in length and 0.275" in width (15.88mm x 6.99mm), with a maximum seated height of 0.265" (6.73mm). This product is designed for reliability in moisture-resistant and pulse-withstanding applications.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1236890-SM6227FT118R is a surface mount chip resistor with a resistance value of 118 Ohms and a power rating of 3 Watts. It features a tolerance of ±1% and a temperature coefficient of ±20ppm/°C. The operating temperature range is from -55°C to +275°C, making it suitable for a variety of applications. The resistor is constructed using a wirewound composition and is packaged in a tape and reel format, with a standard package quantity of 750 units. It complies with RoHS and REACH regulations, ensuring it is free from hazardous substances. The dimensions of the resistor are 0.625" in length and 0.275" in width (15.88mm x 6.99mm), with a maximum seated height of 0.265" (6.73mm). This product is designed for reliability in moisture-resistant and pulse-withstanding applications.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1236890-SM6227FT118R
Resistors - Chip Resistor - Surface Mount 1236890-SM6227FT118R
Win Source Part Number: 1236890-SM6227FT118R Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.265" (6.73mm) Standard Package: 750 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 3W Composition: Wirewound Number of Terminations: 2 Resistance: 118 Ohms Package / Case: 6227 J-Lead Supplier Device Package: 6227 Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.625" L x 0.275" W (15.88mm x 6.99mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc Other Names: SM3118FR,SM 3 118 1% R,SM31181%R,SM3118FR ,SM31181%R

Win Source Part Number: 1236890-SM6227FT118R
Category: Resistors>Chip Resistor - Surface Mount
Series: SM
Features: Moisture Resistant, Pulse Withstanding
Package: Tape & Reel (TR)
Height - Seated (Max): 0.265" (6.73mm)
Standard Package: 750
Tolerance: ±1%
Temperature Coefficient: ±20ppm/°C
Power (Watts): 3W
Composition: Wirewound
Number of Terminations: 2
Resistance: 118 Ohms
Package / Case: 6227 J-Lead
Supplier Device Package: 6227
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.625" L x 0.275" W (15.88mm x 6.99mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: Stackpole Electronics Inc
Other Names: SM3118FR,SM 3 118 1% R,SM31181%R,SM3118FR,SM31181%R

Buy Now Datasheet
Chip Resistor - Surface Mount - SM6227FT118R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SM6227FT118R-ND
Chip Resistor - Surface Mount SM6227FT118R-ND
118 Ohms ±1% 3W Chip Resistor 6227 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

118 Ohms ±1% 3W Chip Resistor 6227 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1236890-SM6227FT118R SM6227FT118R-ND
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Wirewound Wirewound
Resistance Range 118 ohms 118 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614972-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers