Stackpole Electronics, Inc. Resistors - Chip Resistor - Surface Mount SM4527JT11L0

Description
Win Source Part Number: 1236905-SM4527JT11L0 Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.230" (5.84mm) Standard Package: 900 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 2W Composition: Wirewound Number of Terminations: 2 Resistance: 11 mOhms Package / Case: 4527 J-Lead Supplier Device Package: 4527 Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.476" L x 0.272" W (12.10mm x 6.90mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc Other Names: SM 2A 0.011 5% R,SM2A0.011JR,SM2A0. 0115%R,SM2A0.0115%R, SM2A0.011JR
Request a Quote Datasheet
Description
Win Source Part Number: 1236905-SM4527JT11L0 Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.230" (5.84mm) Standard Package: 900 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 2W Composition: Wirewound Number of Terminations: 2 Resistance: 11 mOhms Package / Case: 4527 J-Lead Supplier Device Package: 4527 Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.476" L x 0.272" W (12.10mm x 6.90mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc Other Names: SM 2A 0.011 5% R,SM2A0.011JR,SM2A0. 0115%R,SM2A0.0115%R, SM2A0.011JR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1236905-SM4527JT11L0
Resistors - Chip Resistor - Surface Mount 1236905-SM4527JT11L0
Win Source Part Number: 1236905-SM4527JT11L0 Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.230" (5.84mm) Standard Package: 900 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 2W Composition: Wirewound Number of Terminations: 2 Resistance: 11 mOhms Package / Case: 4527 J-Lead Supplier Device Package: 4527 Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.476" L x 0.272" W (12.10mm x 6.90mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc Other Names: SM 2A 0.011 5% R,SM2A0.011JR,SM2A0. 0115%R,SM2A0.0115%R, SM2A0.011JR

Win Source Part Number: 1236905-SM4527JT11L0
Category: Resistors>Chip Resistor - Surface Mount
Series: SM
Features: Moisture Resistant, Pulse Withstanding
Package: Tape & Reel (TR)
Height - Seated (Max): 0.230" (5.84mm)
Standard Package: 900
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 2W
Composition: Wirewound
Number of Terminations: 2
Resistance: 11 mOhms
Package / Case: 4527 J-Lead
Supplier Device Package: 4527
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.476" L x 0.272" W (12.10mm x 6.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: Stackpole Electronics Inc
Other Names: SM 2A 0.011 5% R,SM2A0.011JR,SM2A0.0115%R,SM2A0.0115%R,SM2A0.011JR

Buy Now Datasheet
Chip Resistor - Surface Mount - SM4527JT11L0-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SM4527JT11L0-ND
Chip Resistor - Surface Mount SM4527JT11L0-ND
11 mOhms ±5% 2W Chip Resistor 4527 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

11 mOhms ±5% 2W Chip Resistor 4527 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1236905-SM4527JT11L0 SM4527JT11L0-ND
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Wirewound Wirewound
Resistance Range 0.0110 ohms 0.0110 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details