Stackpole Electronics, Inc. Chip Resistor - Surface Mount SM4124FT909R

Description
909 Ohms ±1% 2W Chip Resistor 4124 J-Lead Moisture Resistant, Pulse Withstanding Wirewound
Request a Quote Datasheet
Description
909 Ohms ±1% 2W Chip Resistor 4124 J-Lead Moisture Resistant, Pulse Withstanding Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - SM4124FT909R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SM4124FT909R-ND
Chip Resistor - Surface Mount SM4124FT909R-ND
909 Ohms ±1% 2W Chip Resistor 4124 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

909 Ohms ±1% 2W Chip Resistor 4124 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1236538-SM4124FT909R
Resistors - Chip Resistor - Surface Mount 1236538-SM4124FT909R
Win Source Part Number: 1236538-SM4124FT909R Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.195" (4.95mm) Standard Package: 800 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 2W Composition: Wirewound Number of Terminations: 2 Resistance: 909 Ohms Package / Case: 4124 J-Lead Supplier Device Package: 4124 Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.410" L x 0.240" W (10.41mm x 6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc Other Names: SM29091%R,SM2909FR,S M29091%R,SM 2 909 1% R,SM2909FR

Win Source Part Number: 1236538-SM4124FT909R
Category: Resistors>Chip Resistor - Surface Mount
Series: SM
Features: Moisture Resistant, Pulse Withstanding
Package: Tape & Reel (TR)
Height - Seated (Max): 0.195" (4.95mm)
Standard Package: 800
Tolerance: ±1%
Temperature Coefficient: ±20ppm/°C
Power (Watts): 2W
Composition: Wirewound
Number of Terminations: 2
Resistance: 909 Ohms
Package / Case: 4124 J-Lead
Supplier Device Package: 4124
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.410" L x 0.240" W (10.41mm x 6.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: Stackpole Electronics Inc
Other Names: SM29091%R,SM2909FR,SM29091%R,SM 2 909 1% R,SM2909FR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number SM4124FT909R-ND 1236538-SM4124FT909R
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging 4124 J-Lead
Resistance Range 909 ohms 909 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 2176470-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers