Stackpole Electronics, Inc. Chip Resistor - Surface Mount RVC2512FT41K2

Description
41.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet
Description
41.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RVC2512FT41K2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RVC2512FT41K2-ND
Chip Resistor - Surface Mount RVC2512FT41K2-ND
41.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Thick Film

41.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number RVC2512FT41K2-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers