STACKPOLE ELECTRONICS, INC.
RVC2512FT22K6 -- CHIP RESISTOR - SURFACE MOUNT
Stackpole Electronics, Inc.
Chip Resistor - Surface Mount
RVC2512FT22K6
Description
RES 22.6K OHM 1% 1W 2512
Description
RES 22.6K OHM 1% 1W 2512
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Chip Resistors |
|
Product Number
|
RVC2512FT22K6 |
|
Product Name
|
Chip Resistor - Surface Mount |
|
Technology / Construction
|
Thick Film (Chip)
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip); Thin Film
Chip Resistor Package Size
1206
Resistance Range
0.0020 ohms
View Details
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Packing Method
Tape Reel
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use; High Voltage Resistor
Technology / Construction
Thick Film (Chip)
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Power Applications; Precision Resistor
Technology / Construction
Metal Foil
View Details