Stackpole Electronics, Inc. Resistors - Chip Resistor - Surface Mount RVC1206FK500K

Description
Win Source Part Number: 1348977-RVC1206FK500 K Category: Resistors - Chip Resistor - Surface Mount Series: RVC Package: Tape & Reel Size / Dimension: 0.122" L x 0.061" W (3.10mm x 1.55mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 500 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc
Request a Quote Datasheet
Description
Win Source Part Number: 1348977-RVC1206FK500 K Category: Resistors - Chip Resistor - Surface Mount Series: RVC Package: Tape & Reel Size / Dimension: 0.122" L x 0.061" W (3.10mm x 1.55mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 500 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1348977-RVC1206FK500K - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1348977-RVC1206FK500K
Resistors - Chip Resistor - Surface Mount 1348977-RVC1206FK500K
Win Source Part Number: 1348977-RVC1206FK500 K Category: Resistors - Chip Resistor - Surface Mount Series: RVC Package: Tape & Reel Size / Dimension: 0.122" L x 0.061" W (3.10mm x 1.55mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 500 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc

Win Source Part Number: 1348977-RVC1206FK500K
Category: Resistors - Chip Resistor - Surface Mount
Series: RVC
Package: Tape & Reel
Size / Dimension: 0.122" L x 0.061" W (3.10mm x 1.55mm)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 1,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 500 kOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Stackpole Electronics Inc

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1348977-RVC1206FK500K
Product Name Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip)
Resistance Range 500000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580268 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers