Stackpole Electronics, Inc. Through Hole Resistors RSMF5JT100R

Description
RES 100 OHM 5% 5W AXIAL
Request a Quote Datasheet
Description
RES 100 OHM 5% 5W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 738-RSMF5JT100RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
738-RSMF5JT100RCT-ND
Through Hole Resistors 738-RSMF5JT100RCT-ND
RES 100 OHM 5% 5W AXIAL

RES 100 OHM 5% 5W AXIAL

Buy Now Datasheet
Through Hole Resistors - 738-RSMF5JT100RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
738-RSMF5JT100RTR-ND
Through Hole Resistors 738-RSMF5JT100RTR-ND
100 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

100 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-RSMF5JT100RCT-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads; Axial
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details