Stackpole Electronics, Inc. Through Hole Resistors RSMF5JB510R

Description
510 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
510 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RSMF5JB510R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSMF5JB510R-ND
Through Hole Resistors RSMF5JB510R-ND
510 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

510 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Resistors - Through Hole Resistors - 1383466-RSMF5JB510R - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1383466-RSMF5JB510R
Resistors - Through Hole Resistors 1383466-RSMF5JB510R
Win Source Part Number: 1383466-RSMF5JB510R Category: Resistors>Through Hole Resistors Series: RSMF Features: Flame Proof, Safety Package: Bulk Size / Dimension: 0.236" Dia x 0.689" L (6.00mm x 17.50mm) Standard Package: 200 pcs Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 5W Composition: Metal Oxide Film Number of Terminations: 2 Resistance: 510 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 235°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Stackpole Electronics Inc. Moisture Sensitivity Level (MSL): Not Applicable

Win Source Part Number: 1383466-RSMF5JB510R
Category: Resistors>Through Hole Resistors
Series: RSMF
Features: Flame Proof, Safety
Package: Bulk
Size / Dimension: 0.236" Dia x 0.689" L (6.00mm x 17.50mm)
Standard Package: 200 pcs
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 5W
Composition: Metal Oxide Film
Number of Terminations: 2
Resistance: 510 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 235°C
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Stackpole Electronics Inc.
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number RSMF5JB510R-ND 1383466-RSMF5JB510R
Product Name Through Hole Resistors Resistors - Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 510 ohms 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details