Stackpole Electronics, Inc. Through Hole Resistors RSMF3JB7K50

Description
7.5 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
7.5 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RSMF3JB7K50-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSMF3JB7K50-ND
Through Hole Resistors RSMF3JB7K50-ND
7.5 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

7.5 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number RSMF3JB7K50-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details