Stackpole Electronics, Inc. 3W Resistor RSMF3JB5K10

Description
RES 5.1K OHM 5% 3W AXIAL Product overview: RSMF3JB5K10 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RSMF3JB5K10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 5.1K OHM 5% 3W AXIAL Product overview: RSMF3JB5K10 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RSMF3JB5K10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3W Resistor - 53-RSMF3JB5K10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3W Resistor
53-RSMF3JB5K10
3W Resistor 53-RSMF3JB5K10
RES 5.1K OHM 5% 3W AXIAL Product overview: RSMF3JB5K10 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RSMF3JB5K10 can be used for catalog matching and distributor lookup.

RES 5.1K OHM 5% 3W AXIAL Product overview: RSMF3JB5K10 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RSMF3JB5K10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1110155-RSMF3JB5K10
Resistors - Through Hole Resistors 1110155-RSMF3JB5K10
Win Source Part Number: 1110155-RSMF3JB5K10 Category: Resistors>Through Hole Resistors Series: RSMF Features: Flame Proof, Safety Package: Bulk Standard Package: 200 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 3W Composition: Metal Oxide Film Number of Terminations: 2 Resistance: 5.1 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 235°C Dimension: 0.217" Dia x 0.591" L (5.50mm x 15.00mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Stackpole Electronics Inc Other Names: RSMF35.1K5%A,RSMF35. 1KJA,RSMF 3 5.1K 5% A,RSMF35.1KJA-ND,RSM F35.1K5%A-ND

Win Source Part Number: 1110155-RSMF3JB5K10
Category: Resistors>Through Hole Resistors
Series: RSMF
Features: Flame Proof, Safety
Package: Bulk
Standard Package: 200
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 3W
Composition: Metal Oxide Film
Number of Terminations: 2
Resistance: 5.1 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 235°C
Dimension: 0.217" Dia x 0.591" L (5.50mm x 15.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Stackpole Electronics Inc
Other Names: RSMF35.1K5%A,RSMF35.1KJA,RSMF 3 5.1K 5% A,RSMF35.1KJA-ND,RSMF35.1K5%A-ND

Buy Now Datasheet
Through Hole Resistors - RSMF3JB5K10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSMF3JB5K10-ND
Through Hole Resistors RSMF3JB5K10-ND
5.1 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

5.1 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors
Product Number 53-RSMF3JB5K10 1110155-RSMF3JB5K10 RSMF3JB5K10-ND
Product Name 3W Resistor Resistors - Through Hole Resistors Through Hole Resistors
Technology / Construction Metal Oxide MetalFilm MetalOxide
Mounting / Packaging Axial Axial Leads; Axial
Resistance Range 5100 ohms 5100 ohms
Operating DC Voltage 500 volts
Operating AC Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614960-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.15 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details