Stackpole Electronics, Inc. Through Hole Resistors RSMF1JT51R0

Description
51 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
51 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RSMF1JT51R0-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSMF1JT51R0-ND
Through Hole Resistors RSMF1JT51R0-ND
51 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

51 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Mini Metal Oxide Resistor 1W, 5%, T&r, 51 Ohms Rohs Compliant Stackpole Electronics - 38AH6295 - Newark, An Avnet Company
Chicago, IL, United States
Mini Metal Oxide Resistor 1W, 5%, T&r, 51 Ohms Rohs Compliant Stackpole Electronics
38AH6295
Mini Metal Oxide Resistor 1W, 5%, T&r, 51 Ohms Rohs Compliant Stackpole Electronics 38AH6295
MINI METAL OXIDE RESISTOR 1W, 5%, T&R, 51 OHMS ROHS COMPLIANT: YES

MINI METAL OXIDE RESISTOR 1W, 5%, T&R, 51 OHMS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RSMF1JT51R0-ND 38AH6295
Product Name Through Hole Resistors Mini Metal Oxide Resistor 1W, 5%, T&r, 51 Ohms Rohs Compliant Stackpole Electronics
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial
Resistance Range 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers