Stackpole Electronics, Inc. Resistors - Through Hole Resistors RSMF1JT470R

Description
Win Source Part Number: 1187951-RSMF1JT470R Category: Resistors>Through Hole Resistors Series: RSMF Features: Flame Proof, Safety Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 2,500 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 1W Composition: Metal Oxide Film Number of Terminations: 2 Resistance: 470 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 200°C Dimension: 0.126" Dia x 0.354" L (3.20mm x 9.00mm) Alternative Parts (Cross-Reference): RSMF1JT470R.; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Stackpole Electronics Inc Other Names: RSMF1JT470RTR,RSMF1J T470RCT,RSMF1470JRTR ,RSMF1470JR,RSMF1470 JRCT,RSMF1470JR-ND,R SMF14705%R-ND,RSMF 1 470 5% R,RSMF1470JRTR-ND,RS MF14705%R,RSMF1470JR CT-ND
Request a Quote Datasheet
Description
Win Source Part Number: 1187951-RSMF1JT470R Category: Resistors>Through Hole Resistors Series: RSMF Features: Flame Proof, Safety Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 2,500 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 1W Composition: Metal Oxide Film Number of Terminations: 2 Resistance: 470 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 200°C Dimension: 0.126" Dia x 0.354" L (3.20mm x 9.00mm) Alternative Parts (Cross-Reference): RSMF1JT470R.; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Stackpole Electronics Inc Other Names: RSMF1JT470RTR,RSMF1J T470RCT,RSMF1470JRTR ,RSMF1470JR,RSMF1470 JRCT,RSMF1470JR-ND,R SMF14705%R-ND,RSMF 1 470 5% R,RSMF1470JRTR-ND,RS MF14705%R,RSMF1470JR CT-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1187951-RSMF1JT470R
Resistors - Through Hole Resistors 1187951-RSMF1JT470R
Win Source Part Number: 1187951-RSMF1JT470R Category: Resistors>Through Hole Resistors Series: RSMF Features: Flame Proof, Safety Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 2,500 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 1W Composition: Metal Oxide Film Number of Terminations: 2 Resistance: 470 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 200°C Dimension: 0.126" Dia x 0.354" L (3.20mm x 9.00mm) Alternative Parts (Cross-Reference): RSMF1JT470R.; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Stackpole Electronics Inc Other Names: RSMF1JT470RTR,RSMF1J T470RCT,RSMF1470JRTR ,RSMF1470JR,RSMF1470 JRCT,RSMF1470JR-ND,R SMF14705%R-ND,RSMF 1 470 5% R,RSMF1470JRTR-ND,RS MF14705%R,RSMF1470JR CT-ND

Win Source Part Number: 1187951-RSMF1JT470R
Category: Resistors>Through Hole Resistors
Series: RSMF
Features: Flame Proof, Safety
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 2,500
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 1W
Composition: Metal Oxide Film
Number of Terminations: 2
Resistance: 470 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 200°C
Dimension: 0.126" Dia x 0.354" L (3.20mm x 9.00mm)
Alternative Parts (Cross-Reference): RSMF1JT470R.;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Stackpole Electronics Inc
Other Names: RSMF1JT470RTR,RSMF1JT470RCT,RSMF1470JRTR,RSMF1470JR,RSMF1470JRCT,RSMF1470JR-ND,RSMF14705%R-ND,RSMF 1 470 5% R,RSMF1470JRTR-ND,RSMF14705%R,RSMF1470JRCT-ND

Buy Now Datasheet
Through Hole Resistors - RSMF1JT470RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSMF1JT470RTR-ND
Through Hole Resistors RSMF1JT470RTR-ND
470 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

470 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - RSMF1JT470RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSMF1JT470RCT-ND
Through Hole Resistors RSMF1JT470RCT-ND
470 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

470 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1187951-RSMF1JT470R RSMF1JT470RTR-ND
Product Name Resistors - Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm MetalOxide
Resistance Range 470 ohms 470 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614888-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6490 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details