RES, PULSE, 0805, 39 OHM, 5%, 0.
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 738-RPCA0805JT39R0TR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 |
| Resistance Range | 39 ohms |