RES, PULSE, 0603, 11 OHM, 1%, 0.
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 738-RPCA0603FT11R0-HPTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 |
| Resistance Range | 11 ohms |