Stackpole Electronics, Inc. Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders RPC2512JT33R0

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 8.2k Tolerance: ±20% Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 8.2k Tolerance: ±20% Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 8.2k Tolerance: ±20% Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Manufacturer: AMIS
Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 8.2k
Tolerance: ±20%
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
Package / Case: 8-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Multiplexers
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1915089 - RS Components, Ltd.
Specs
Configuration Triple SPDT
Package Type SSOP; SOP; TSSOP; Tssop
Number of Pins 16
View Details
5.5V Analog Switch and Multiplexer IC - 743-74CBTD3861DGVRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 1.5 mA
View Details
2 suppliers
Triple 2-channel analog multiplexer/demultiplexer - 74HC4053D-Q100,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Package Type SOT109-1
View Details
5 suppliers