CMOS Single 8-Channel Analog Multiplexer/Demultip
Manufacturer: Texas Instruments
Win Source Part Number: 202354-CD4051BPWRG4
Packaging: Reel - TR
Number of Circuits: 1
-3db Bandwidth: 20MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 240 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 3 V to 20 V
Dual Supply Voltage(V±): ±2.5 V to 9 V
Channel Capacitance(CS off, CD off): 0.2pF, 30pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
1 Circuit IC Switch 8:1 240Ohm 16-TSSOP
8:1 Analog Mux/Demux IC, 20MHz, 20V, 1-Ch, 16-TSSOP, SM Product overview: CD4051BPWRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 20V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 20MHz, 20V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4051BPWRG4 can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 8:1 240Ohm 16-TSSOP
IC MUX/DEMUX 8X1 16TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | CD4051BPWRG4 | 202354-CD4051BPWRG4 | 296-49580-2-ND | 747-CD4051BPWRG4 | CD4051BPWRG4 | CD4051BPWRG4 |
| Product Name | CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BPWRG4 | Analog Switches, Multiplexers, Demultiplexers | 20MHz 20V TSSOP Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1 X 1:8 MUX | 8x1 | 8x1 | |||
| Applications | Military | |||||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 5 to 18 volts | 3 to 20 volts | 2.5 to 20 volts | 18 volts | ||
| Ron | 125 ohms | 240 ohms | 240 ohms | 5 ohms |