Stackpole Electronics, Inc. Chip Resistor - Surface Mount RPC2512JT1R00

Description
1 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RPC2512JT1R00DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RPC2512JT1R00DKR-ND
Chip Resistor - Surface Mount RPC2512JT1R00DKR-ND
1 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RPC2512JT1R00CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RPC2512JT1R00CT-ND
Chip Resistor - Surface Mount RPC2512JT1R00CT-ND
1 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RPC2512JT1R00TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RPC2512JT1R00TR-ND
Chip Resistor - Surface Mount RPC2512JT1R00TR-ND
1 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res Thick Film 2512 1 Ohm 5% 1.5W ±200ppm/°C Molded SMD SMD Paper T/R - 762-RPC2512JT1R00 - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 2512 1 Ohm 5% 1.5W ±200ppm/°C Molded SMD SMD Paper T/R
762-RPC2512JT1R00
Res Thick Film 2512 1 Ohm 5% 1.5W ±200ppm/°C Molded SMD SMD Paper T/R 762-RPC2512JT1R00
Res Thick Film 2512 1 Ohm 5% 1.5W ±200ppm/°C Molded SMD SMD Paper T/R

Res Thick Film 2512 1 Ohm 5% 1.5W ±200ppm/°C Molded SMD SMD Paper T/R

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number RPC2512JT1R00DKR-ND 762-RPC2512JT1R00
Product Name Chip Resistor - Surface Mount Res Thick Film 2512 1 Ohm 5% 1.5W ±200ppm/°C Molded SMD SMD Paper T/R
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; Surface Mount
Resistance Range 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details