Stackpole Electronics, Inc. 4W Resistor RNV14FAL220K

Description
RES 220K OHM 1% 1/4W AXIAL Product overview: RNV14FAL220K from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNV14FAL220K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 220K OHM 1% 1/4W AXIAL Product overview: RNV14FAL220K from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNV14FAL220K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4W Resistor - 53-RNV14FAL220K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4W Resistor
53-RNV14FAL220K
4W Resistor 53-RNV14FAL220K
RES 220K OHM 1% 1/4W AXIAL Product overview: RNV14FAL220K from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNV14FAL220K can be used for catalog matching and distributor lookup.

RES 220K OHM 1% 1/4W AXIAL Product overview: RNV14FAL220K from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNV14FAL220K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - RNV14FAL220KTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNV14FAL220KTB-ND
Through Hole Resistors RNV14FAL220KTB-ND
220 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Moisture Resistant, Pulse Withstanding, Safety Metal Film

220 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Moisture Resistant, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RNV14FAL220KCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNV14FAL220KCT-ND
Through Hole Resistors RNV14FAL220KCT-ND
220 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Moisture Resistant, Pulse Withstanding, Safety Metal Film

220 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Moisture Resistant, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-RNV14FAL220K RNV14FAL220KTB-ND
Product Name 4W Resistor Through Hole Resistors
Technology / Construction Metal Film MetalFilm
Mounting / Packaging Axial Axial Leads; Axial
Resistance Range 220000 ohms
Power Rating 0.2500 watts 0.2500 watts
Operating DC Voltage 1600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469518 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details