Stackpole Electronics, Inc. Through Hole Resistors RNS1FTD47R0

Description
47 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
47 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 738-RNS1FTD47R0TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
738-RNS1FTD47R0TR-ND
Through Hole Resistors 738-RNS1FTD47R0TR-ND
47 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

47 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 738-RNS1FTD47R0CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
738-RNS1FTD47R0CT-ND
Through Hole Resistors 738-RNS1FTD47R0CT-ND
47 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

47 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-RNS1FTD47R0TR-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details